EN
  • EN
  • DE
  • IT

MMC2114CFCVM33

Part No MMC2114CFCVM33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 196BGA / MCU 32-bit M210 RISC 256KB Flash 3.3V 196-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCore
Packaging Tray
Part Status Obsolete(EOL)
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-LBGA
Manufacturer Package 196-MAPBGA (15x15)
Win Source Part Number 789032-MMC2114CFCVM33
Popularity Medium
Supply and Demand Status Balance
Family Name MMC2114
Introduction Date January 18, 2006
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMC2114CFCVM33 CAD Model

Description

Product Overview: NXP MMC2114CFCVM33 Microcontroller

The NXP MMC2114CFCVM33 is a high-performance microcontroller designed for automotive and industrial applications that require robust operation in harsh environments. This advanced microcontroller is part of NXP's 32-bit MCU family, featuring a Power Architecture® core that delivers exceptional processing power and efficiency.

Key Features:

  • Core: The device is built around a powerful 32-bit Power Architecture® core, offering high-speed computing capabilities essential for complex control tasks.
  • Clock Speed: With a maximum clock speed of 33 MHz, the MMC2114CFCVM33 ensures swift execution of instructions, resulting in responsive and efficient system performance.
  • Memory: It comes equipped with ample memory resources, including integrated flash memory and RAM, to support a wide range of applications without the need for external memory components.
  • Temperature Range: The microcontroller operates reliably over an extended temperature range, making it suitable for use in automotive environments and other temperature-sensitive applications.
  • Connectivity: Multiple communication interfaces are available, including CAN, SPI, and I2C, allowing for flexible integration with other components and systems within the application.
  • Package: The MMC2114CFCVM33 is available in a compact 144-LQFP package, which is designed to minimize space on the PCB while still providing easy access to all the microcontroller's features.

Applications:

This microcontroller is ideal for a variety of applications, particularly in the automotive sector, such as engine management systems, transmission control units, and body electronics. Additionally, its robustness and performance make it well-suited for industrial control systems, robotics, and other demanding applications.

Quality and Reliability:

NXP is known for its commitment to quality, and the MMC2114CFCVM33 is no exception. It is designed to meet the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards, ensuring long-term reliability and performance.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess