EN
  • EN
  • DE

LTC4359HMS8#PBF

Part No LTC4359HMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Ms-Hot Swap/High Voltage Ideal Diode Controller With Reverse Input Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Mounting SMD (SMT)
Case / Package MSOP
Height 1.1 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Current 180 mA
Max Supply Voltage 80 V
Manufacturer Package Identifier MS8-8-05-08-1660
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Supply Current 150 µA
Number of Drivers 1
Number of Outputs 1
Number of Pins 8
Operating Supply Current 150 µA
RoHS Compliant
Schedule B 8542310000
Turn-Off Delay Time 300 ns
Turn-On Delay Time 200 µs
Win Source Part Number 965150-LTC4359HMS8#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4359HMS8#PBF CAD Model

Description

Analog Devices Inc. LTC4359HMS8#PBF

The LTC4359HMS8#PBF is a high-performance, long-lasting ideal diode controller from Analog Devices Inc., designed to replace power Schottky diodes in a variety of applications. This advanced component ensures low power loss and heat dissipation by controlling an external N-channel MOSFET to emulate a near-zero voltage drop diode.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4359HMS8#PBF effectively replaces power Schottky diodes, minimizing voltage drop and power loss across the diode.
  • Wide Operating Voltage Range: This device is versatile with a wide operating voltage range of 9V to 80V, catering to a broad spectrum of power systems.
  • Reverse Input Protection to -40V: It provides robust protection against reverse input voltages up to -40V, ensuring the safety and longevity of the connected components.
  • Smooth Switchover: The LTC4359HMS8#PBF facilitates seamless switchover between power sources without oscillation, which is critical for systems requiring uninterrupted power.
  • No Reverse DC Current: The device prevents reverse DC current, protecting downstream components from potential damage.
  • Adjustable Turn-On Speed: The turn-on speed is adjustable, allowing for flexible integration into various systems with different requirements.

Applications

The LTC4359HMS8#PBF is an ideal choice for a wide range of applications, including:

  • Automotive power systems
  • Redundant power supplies
  • High power density systems
  • Or-ing diodes in N+1 redundant power systems
  • Solar power applications with multiple panel strings

Package and Quality

Encased in an MSOP-8 package, the LTC4359HMS8#PBF is compact and suitable for space-constrained applications. Analog Devices Inc. ensures the highest quality and reliability, making this component a reliable choice for critical systems where performance and durability are paramount.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3427 $50.7416
20+ $5.2043 $104.0860
30+ $5.0416 $151.2480
41+ $4.8790 $200.0390
54+ $4.7164 $254.6856
71+ $4.2285 $300.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess