EN
  • EN
  • DE

LTM4643MPY#PBF

Part No LTM4643MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 4-OUT 0.6V to 3.3V 3A/3A/3A/3A 77-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 2.62 mm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Nominal Supply Current 450 mA
Number of Outputs 4
Number of Pins 77
Output Current 12 A
Output Voltage 3.3 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1.2 MHz
Win Source Part Number 1072775-LTM4643MPY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4643MPY#PBF CAD Model

Description

Analog Devices Inc. LTM4643MPY#PBF Product Overview

The LTM4643MPY#PBF is a high-performance, step-down µModule (micromodule) regulator from Analog Devices Inc. that combines top-notch power management capabilities with a compact, surface-mount package. This advanced power solution is designed to meet the needs of space-constrained applications without sacrificing performance or efficiency.

Key Features

  • High Efficiency: The LTM4643MPY#PBF utilizes a high-efficiency synchronous switching architecture that minimizes power losses and maximizes power delivery to the load, making it ideal for a wide range of applications including telecommunications, networking, and industrial systems.
  • Wide Input Voltage Range: With an input voltage range of 4V to 14V, this µModule regulator is versatile enough to operate from a variety of power sources, including intermediate bus voltages commonly found in complex digital systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a high degree of flexibility in powering different components that require various voltage levels.
  • Integrated Components: The LTM4643MPY#PBF integrates the inductor, power switches, DC/DC controller, and compensation circuitry all within a single package. This integration simplifies design and reduces the overall footprint on the PCB.
  • Robust Thermal Performance: Encased in a thermally enhanced, over-molded land grid array (LGA) package, the LTM4643MPY#PBF offers excellent thermal performance, ensuring reliable operation even in environments with limited airflow or high ambient temperatures.
  • Military Grade: The "MP" grade version operates over a junction temperature range of –55°C to +125°C, making it suitable for military and aerospace applications that require components to withstand extreme conditions.

Applications

The LTM4643MPY#PBF is engineered for a broad spectrum of applications, particularly where space is at a premium and thermal management is a concern. It is an excellent choice for use in:

  • Telecommunication infrastructure
  • Networking equipment
  • Industrial systems
  • Aerospace and defense electronics
  • Test and measurement devices

With its robust feature set and compact design, the LTM4643MPY#PBF from Analog Devices Inc. represents a powerful, efficient, and reliable solution for modern electronic power management challenges.

You May Also Be Interested in

Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0226 $57.0226
2+ $53.4136 $106.8272
3+ $51.6091 $154.8273
5+ $48.0000 $240.0000
6+ $46.1955 $277.1730
7+ $44.3910 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess