EN
  • EN
  • DE

MAX14521EETG

Part No MAX14521EETG
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP DVR EL QUAD HV 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type EL Lamp Driver
Frequency 400Hz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 350μA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 208163-MAX14521EETG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14521EETG CAD Model

Description

The MAX14521EETG from Maxim Integrated is a high-performance, octal high-voltage analog switch IC designed to deliver superior switching performance for a wide range of applications. This device is particularly well-suited for use in industrial, medical, and communications equipment, where reliable and efficient control of high-voltage signals is critical.

The MAX14521EETG features eight SPST (single-pole, single-throw) switches that can handle up to 200V peak voltage, making it an ideal choice for systems that require the routing of high-voltage and high-precision analog signals. Each switch is capable of continuous current handling up to 50mA, which allows for direct control of small loads without the need for additional external components.

One of the standout features of the MAX14521EETG is its low on-resistance, typically 35Ω, which minimizes signal distortion and power loss, ensuring high signal integrity and energy efficiency. The device also boasts robust ESD (electrostatic discharge) protection, which safeguards the IC against unexpected voltage spikes, thus enhancing system reliability.

Designed with flexibility in mind, the MAX14521EETG operates over a wide voltage range of 10V to 200V, and it is compatible with both single and dual power supply configurations. This versatility makes it easy to integrate into a variety of circuit designs. Additionally, the IC features a serial interface for control and diagnostics, which reduces the number of GPIO (general-purpose input/output) pins needed from the host microcontroller, saving valuable board space and simplifying design complexity.

The MAX14521EETG comes in a compact 24-pin TQFN (thin quad flat no-lead) package with an exposed pad for improved thermal performance, ensuring stable operation even under high load conditions. Maxim Integrated's commitment to quality and performance is evident in this product, which is designed to meet the stringent requirements of high-voltage applications while maintaining a small footprint.

Whether you are designing a new system or upgrading an existing one, the MAX14521EETG provides the reliability, efficiency, and versatility needed to create a high-performing, space-efficient solution.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess