EN
  • EN
  • DE

MAX13171EETU+T

Part No MAX13171EETU+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description MULTIPROTOCOL, PIN-SELECTABLE DA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Telecommunications
Voltage - Supply 3.135V ~ 5.5V
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Mounting Type Surface Mount
Base Product Number MAX13171
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1074871-MAX13171EETU+T
Ultra Librarian 3D Model Ultra Librarian MAX13171EETU+T CAD Model

Description

Maxim Integrated MAX13171EETU+T Product Overview

The MAX13171EETU+T from Maxim Integrated is a high-performance, versatile transceiver chip designed to facilitate robust serial communication in demanding industrial environments. This integrated circuit is part of Maxim's family of transceivers that provide full-duplex and half-duplex communication capabilities with high data integrity.

Key Features

  • High-Speed Operation: The MAX13171EETU+T supports data rates up to 52Mbps, making it suitable for applications that require fast data transfer.
  • Robust ESD Protection: With enhanced Electrostatic Discharge (ESD) protection, the device can withstand up to ±15kV Human Body Model (HBM) discharges, ensuring reliability in harsh electrical environments.
  • Wide Voltage Range: The transceiver operates over a broad supply voltage range from 3.0V to 3.6V, providing design flexibility for various system power requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further enhancing its reliability and longevity.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output if the inputs are open, shorted, or idle, which prevents false signaling under fault conditions.

Applications

The MAX13171EETU+T is ideal for a range of applications that demand reliable serial communication, including:

  • Industrial control systems
  • Networking equipment
  • Base stations
  • Telecommunications infrastructure
  • Data acquisition systems

Package and Quality

The device is offered in a 16-TSSOP (6.5mm width) package, making it compact enough for space-constrained applications. As with all Maxim Integrated products, the MAX13171EETU+T undergoes rigorous quality testing to ensure high performance and reliability. It is also lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

In conclusion, the MAX13171EETU+T transceiver from Maxim Integrated is a robust and reliable solution for high-speed serial communication, designed to meet the stringent requirements of industrial applications. Its combination of speed, protection features, and flexible voltage range makes it a top choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess