EN
  • EN
  • DE

SAA7103E/V4,518

Part No SAA7103E/V4,518
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO ENCODER 156LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Encoder
Applications Graphics, Laptops
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 123332-SAA7103E/V4,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7103E/V4,518 CAD Model

Description

The NXP SAA7103E/V4,518 is a high-performance digital video encoder that converts digital video signals into analog composite and S-video formats, making it an ideal component for applications requiring video signal conversion. This versatile chip is designed to support a wide range of video formats, including NTSC, PAL, and SECAM, providing a flexible solution for global video applications.

Key Features:

  • Multiple Video Format Support: The SAA7103E/V4,518 is capable of encoding various digital video input formats into standard analog outputs, ensuring compatibility with a multitude of devices and systems.
  • High-Quality Video Encoding: With advanced encoding algorithms, the chip delivers crisp and clear video output, preserving the integrity of the original digital signal.
  • On-Chip Color Space Conversion: It includes on-chip facilities to convert from YCbCr 4:2:2 to composite (CVBS) or S-video (Y/C) signals, simplifying the design process for system integrators.
  • Macrovision Copy Protection: The encoder supports Macrovision copy protection standard on its analog outputs, which is essential for content protection in consumer electronics.
  • Programmable Video Output Modes: Users can program the SAA7103E/V4,518 to output video in various modes, providing flexibility for different display requirements.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for portable and power-sensitive applications.

Applications:

The SAA7103E/V4,518 is ideal for a range of applications, including:

  • Video camcorders and digital cameras
  • DVD players and recorders
  • Set-top boxes and video game consoles
  • Personal video recorders (PVRs)
  • Video conferencing systems
  • PC-based multimedia systems

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP. The datasheet includes information on pin configurations, electrical characteristics, timing diagrams, and application notes to facilitate the integration of the SAA7103E/V4,518 into various electronic systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess