EN
  • EN
  • DE

MT53E256M32D2D-053

Part No MT53E256M32D2D-053
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-3733 256Mx32 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447129-MT53E256M32D2D-053
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT53E256M32D2D-053 CAD Model

Description

The MT53E256M32D2D-053 is a highly efficient LPDDR4 memory module designed and manufactured by Micron. It is tailored for applications that demand high-speed data transfer and maximum energy efficiency. Featuring a 256Mx32 configuration, this module provides a total capacity of 8Gb, making it ideally suited for advanced computational devices such as high-end smartphones, digital cameras, and gaming consoles. Operating at an impressive LPDDR4-3733 speed, it ensures swift and smooth access to data, enhancing the overall performance of devices. The low-power design of the MT53E256M32D2D-053 not only meets the compact size and extended battery life requirements of portable devices but also supports the high bandwidth necessary for processing large volumes of data quickly. With Micron's renowned reliability and performance, this DRAM module is poised to deliver exceptional memory solutions for the next generation of electronic devices.

You May Also Be Interested in

Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 9GHz (16Gb)
Lowest to $71.6912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess