Maxim Integrated MAX13082EASA Overview
The Maxim Integrated MAX13082EASA is a high-performance, low-power, RS-485/RS-422 transceiver designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long transmission lines due to its extended common-mode range and is aimed at industrial, networking, and telecom applications where robust communication is essential.
Key Features
- Half-Duplex RS-485/RS-422 Communication: The MAX13082EASA supports half-duplex communication, allowing for the transmission and reception of data over a single pair of wires.
- Extended -7V to +12V Common-Mode Range: This feature makes the device tolerant to ground potential differences, ensuring reliable data communication between devices over long cable runs.
- High Data Rates: It supports data rates up to 16Mbps, making it suitable for high-speed applications.
- Low Quiescent Current: The device operates with a low quiescent current of 375µA, which is ideal for power-sensitive applications.
- Integrated Protection: It includes integrated protection features such as thermal shutdown, short-circuit protection, and a fail-safe receiver that ensures a logic-high receiver output when the input is open or shorted.
- Wide Operating Temperature Range: The MAX13082EASA operates over a temperature range of -40°C to +85°C, making it reliable in extreme environments.
Applications
The MAX13082EASA is designed for various applications that require robust and reliable data communication. It is commonly used in:
- Industrial control systems
- Building automation
- Network equipment
- Telecommunications systems
Package and Quality
The device is offered in an 8-pin NSOIC (Narrow Small Outline Package, Industrial) package, which is lead(Pb)-free and RoHS compliant, ensuring adherence to current environmental standards. Maxim Integrated's commitment to quality makes MAX13082EASA a reliable choice for critical communication systems.