EN
  • EN
  • DE

MAX1240ACPA+

Part No MAX1240ACPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +2.7V, Low-Power, 12-Bit Serial ADCs in 8-Pin SO | IC ADC 12BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX1240
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212022-MAX1240ACPA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1240ACPA+ CAD Model

Description

Maxim Integrated MAX1240ACPA+ 12-Bit ADC

The MAX1240ACPA+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This compact and efficient ADC is a perfect solution for a wide range of applications that require precise data conversion from analog to digital form. Its small 8-pin DIP package makes it suitable for space-constrained applications while still delivering excellent performance.

One of the key features of the MAX1240ACPA+ is its single-supply operation, which ranges from +2.7V to +5.25V. This flexibility in voltage supply makes it compatible with a variety of microcontrollers and digital systems. Additionally, it boasts a high sampling rate, capable of up to 133ksps, allowing for real-time data acquisition and processing in demanding applications.

The device integrates a sample-and-hold circuit, which ensures accurate sampling of the input signal without any distortion. This is particularly important in applications where signal integrity is paramount. The MAX1240ACPA+ also features a 4-wire serial interface, which simplifies the connection to microcontrollers and reduces the number of I/O lines needed for communication.

Another advantage of the MAX1240ACPA+ is its low power consumption. It operates in a power-down mode, drawing a mere 1µA of current, which is ideal for battery-powered and portable devices where power efficiency is critical. When active, the ADC consumes only 400µA, making it an energy-efficient choice for continuous data acquisition systems.

The MAX1240ACPA+ is also equipped with an internal reference, which eliminates the need for external precision reference components, thus reducing the overall system cost and complexity. For applications that require an external reference, the device can be configured accordingly to accommodate specific design requirements.

In summary, the Maxim Integrated MAX1240ACPA+ ADC is a versatile, efficient, and high-speed data conversion solution that is well-suited for a variety of applications, including industrial control systems, medical instruments, data acquisition systems, and portable devices. Its ease of integration, low power consumption, and high precision make it a reliable choice for designers and engineers looking to enhance their digital systems with accurate analog-to-digital conversion capabilities.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess