EN
  • EN
  • DE

2N7002KT1G(T2)

Part No 2N7002KT1G(T2)
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036444-2N7002KT1G(T2)
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7002KT1G(T2) CAD Model

Description

ON Semiconductor 2N7002KT1G(T2) N-Channel MOSFET

The 2N7002KT1G(T2) from ON Semiconductor is a versatile and high-performance N-Channel MOSFET designed for a wide range of applications. This compact MOSFET is an ideal choice for power management in portable and battery-powered devices, as well as for load switch and switching applications where space is at a premium.

With its SOT-23 package, the 2N7002KT1G(T2) offers a small footprint, making it suitable for space-constrained applications. Despite its small size, this MOSFET does not compromise on power, with a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 300 mA. Moreover, it can handle pulsed drain currents up to 1.2A, providing ample headroom for transient conditions.

The device features low on-resistance (RDS(on)) of only 5 Ohms at a gate-source voltage (VGS) of 10V, which translates to reduced power losses and improved efficiency in operation. This characteristic is particularly important for battery-powered applications, where energy efficiency is critical.

The 2N7002KT1G(T2) also boasts fast switching speeds, thanks to its low input capacitance and gate charge. This property ensures that the device can handle high-speed switching applications, making it suitable for use in PWM circuits and other applications requiring fast switching performance.

Safety is a priority for ON Semiconductor, and the 2N7002KT1G(T2) includes built-in features to enhance device reliability. It has an integrated gate-source ESD protection diode, which helps to protect the device against electrostatic discharge events during handling and operation.

In summary, the ON Semiconductor 2N7002KT1G(T2) N-Channel MOSFET is a high-efficiency, reliable, and compact solution for designers looking to optimize power management in their electronic designs. Its low on-resistance, fast switching capabilities, and robust protection features make it an excellent choice for a myriad of applications.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0256 $57.9840
4,835+ $0.0239 $115.5565
7,500+ $0.0231 $173.2500
10,755+ $0.0215 $231.2325
13,970+ $0.0207 $289.1790
17,445+ $0.0199 $347.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922,000 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess