EN
  • EN
  • DE

AD8011

Part No AD8011
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 300 MHz, 1 mA Current Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138103-AD8011
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8011 CAD Model

Description

AD8011: High-Performance Current Feedback Amplifier

The AD8011 from Analog Devices Inc. is a high-speed, low-power current feedback operational amplifier designed to deliver exceptional performance for a wide range of applications. With its impressive slew rate and bandwidth, the AD8011 is an ideal choice for video and cable driving, A/D buffer amplifiers, test equipment, and photodiode amplification, among other uses.

Key Features

  • High Speed: The AD8011 boasts a phenomenal slew rate of 3600 V/µs and a bandwidth of 100 MHz when operating at a gain of +1. This makes it an excellent candidate for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8011 is designed for efficiency, consuming only 7.5 mA of supply current. This low power requirement makes it suitable for portable and battery-powered equipment.
  • Wide Supply Range: The amplifier can operate from a single supply voltage ranging from +5 V to +12 V, or from dual supplies of ±2.5 V to ±6 V, providing flexibility in various circuit configurations.
  • Outstanding Output Drive: Capable of delivering output currents up to 50 mA, the AD8011 can drive capacitive loads with ease, making it a robust choice for video and high-speed data lines.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in communication and audio applications.

Applications

  • Video and broadcast equipment
  • Cable drivers
  • A/D buffer amplifiers
  • Test and measurement instruments
  • Photodiode preamplifiers

The AD8011 is available in both 8-lead SOIC and 8-lead MSOP packages, offering designers a compact solution for space-constrained applications. Its combination of speed, power efficiency, and versatility makes the AD8011 an exceptional amplifier for both current and next-generation electronic systems. Whether you're designing for high-speed communication, precision instrumentation, or dynamic audio processing, the AD8011 from Analog Devices Inc. provides a reliable and high-performing solution.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess