EN
  • EN
  • DE

MAX1210CSA

Part No MAX1210CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701059-MAX1210CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1210CSA CAD Model

Description

Maxim Integrated MAX1210CSA - 12-Bit, 40Msps ADC

The MAX1210CSA from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to operate at a conversion rate of up to 40 million samples per second (Msps). This precision ADC is an ideal choice for applications requiring high data acquisition rates with accurate and reliable performance, such as digital oscilloscopes, medical imaging, and wireless communication systems.

Key features of the MAX1210CSA include its low power consumption and high-speed parallel interface, which allows for quick and efficient data transfer to a digital signal processor (DSP) or microcontroller. The device operates from a single +5V supply, which simplifies the power supply design for system integrators and helps to reduce overall system power requirements.

The ADC incorporates an internal sample-and-hold circuit that ensures accurate sampling of the input signal without the need for an external component. Its full-power bandwidth of 400MHz provides the capability to accurately digitize high-frequency signals, making it suitable for IF sampling in communication systems. Additionally, the MAX1210CSA features an on-chip track/hold amplifier and a 2.2V full-scale range.

Designed in a compact 28-pin SSOP package, the MAX1210CSA is engineered for space-constrained applications. It also includes an overrange indicator that simplifies the design of automatic gain control (AGC) loops by providing immediate feedback when the input signal exceeds the predefined range.

For ease of integration, the MAX1210CSA is fully specified over the industrial temperature range (-40°C to +85°C), ensuring reliable operation in a variety of harsh environments. Furthermore, Maxim Integrated provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design-in process.

Whether for high-speed data acquisition, signal processing, or dynamic range applications, the MAX1210CSA offers a robust and efficient solution that meets the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess