EN
  • EN
  • DE

CAT25C04SI

Part No CAT25C04SI
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051131-CAT25C04SI
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C04SI CAD Model

Description

ON Semiconductor CAT25C04SI EEPROM

The CAT25C04SI from ON Semiconductor is a high-performance, 4-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a flexible data storage solution for complex hardware systems. This EEPROM is part of ON Semiconductor's CAT25 series and is specifically tailored to meet the demanding requirements of modern electronic applications.

This EEPROM operates over a standard industrial temperature range and features a serial interface that ensures compatibility with most microcontrollers and digital systems. The CAT25C04SI is optimized for low-power consumption and provides reliable data retention, making it an excellent choice for portable and battery-operated devices.

Key Features:

  • Memory Size: 4 Kb (512 x 8)
  • Interface: Serial, I²C (2-wire)
  • Supply Voltage: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Cycle Time: 5 ms (max)
  • Data Retention: 100 years
  • Endurance: 1 Million write cycles

The device's small package size and low power consumption make it an ideal choice for space-constrained applications. The CAT25C04SI is available in an 8-pin SOIC package, providing an easy-to-solder solution for PCB designs. Its inherent durability and stability under a wide range of environmental conditions make it a robust storage option for industrial and automotive applications.

With its built-in error correction and wear leveling algorithms, the CAT25C04SI ensures data integrity and an extended lifespan of the memory cells. The device also supports a write protect feature, which prevents inadvertent writes to the memory, thereby safeguarding the stored data.

Whether you are designing a sophisticated industrial control system, a consumer electronic product, or an automotive module, the ON Semiconductor CAT25C04SI EEPROM provides a reliable and efficient solution for your non-volatile memory needs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess