EN
  • EN
  • DE

MAX1190ECM+D

Part No MAX1190ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 120M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.1V ~ 3.6V
Supply Voltage , Digital 3.1V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Style SMD
Family Part Number MAX1190
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 701043-MAX1190ECM+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1190ECM+D CAD Model

Description

Product Overview: MAX1190ECM+D from Maxim Integrated

The MAX1190ECM+D is a high-performance, low-power, 8-channel, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is well-suited for systems that require multiple-channel data acquisition, such as medical imaging, industrial control systems, and data communication devices.

Featuring a fast sampling rate of up to 45Msps, this ADC can process large amounts of data quickly, making it ideal for high-speed signal processing tasks. The MAX1190ECM+D operates from a single +3V to +3.6V supply, which helps minimize power consumption and eases the design of power supply circuits.

The device includes an internal track-and-hold circuit that provides a high degree of flexibility, allowing it to capture fast transient signals with great fidelity. Its 8-channel multiplexer can be configured for single-ended or differential inputs, giving designers the ability to adapt the ADC to various input signal requirements.

With excellent dynamic performance, including a signal-to-noise ratio (SNR) of 57.6dB and a total harmonic distortion (THD) of -71dB, the MAX1190ECM+D ensures high-quality digital representation of analog signals. Its low crosstalk between channels preserves signal integrity, which is critical for applications requiring precise multichannel data acquisition.

The MAX1190ECM+D also features a parallel interface that is compatible with most digital signal processors (DSPs) and microcontrollers, facilitating easy integration into existing systems. The parallel interface supports both interleaved and simultaneous sampling modes, which provides additional flexibility for complex signal processing tasks.

For enhanced reliability, the MAX1190ECM+D includes an overvoltage protection of up to 17V for the analog inputs, safeguarding the device from accidental damage due to voltage spikes. Additionally, it is available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.

Overall, the MAX1190ECM+D ADC from Maxim Integrated is a robust and versatile component that offers a combination of speed, accuracy, and low power consumption, making it an excellent choice for a variety of high-performance data acquisition systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5644 $73.6932
5+ $20.1555 $100.7775
8+ $19.5256 $156.2048
11+ $18.8957 $207.8527
14+ $18.2659 $255.7226
19+ $16.3763 $311.1497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess