EN
  • EN
  • DE

SSE12N65SL

Part No SSE12N65SL
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259213-SSE12N65SL
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSE12N65SL CAD Model

Description

The SSE12N65SL is a high-voltage N-channel power MOSFET from SECOS (SemiConductor System Engineering Co., Ltd.). It's designed for high-efficiency power switching applications requiring robustness and reliability. This MOSFET is characterized by its low on-resistance and fast switching speeds, contributing to reduced power losses and improved system efficiency.

Applications:

  • Power Factor Correction (PFC): Used in power factor correction circuits to improve the power factor and reduce harmonic distortion.
  • Switch Mode Power Supplies (SMPS): Employed in SMPS for efficient power conversion and regulation.
  • Lighting Ballasts: Used in electronic lighting ballasts for driving fluorescent and LED lamps.
  • AC-DC Converters: Applied in AC-DC converters for converting AC voltage to DC voltage with high efficiency.
  • Motor Drives: Suitable for motor drive applications requiring efficient and reliable switching.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities for a variety of high-voltage applications.
  • High Voltage Rating (650V): Suitable for applications with high voltage requirements.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation, increasing overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Avalanche Ruggedness: Offers improved ruggedness and reliability under transient conditions.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, improving reliability and reducing cooling requirements.
  • Improved System Performance: Fast switching speeds allow for higher frequency operation, enhancing system responsiveness.
  • Enhanced Reliability: Avalanche ruggedness provides added protection against voltage spikes and transients.
  • Robust Design: High voltage rating and robust design ensure reliable operation in demanding applications.

Additional Details:

The SSE12N65SL features a voltage rating of 650V and a continuous drain current of around 12A, depending on operating conditions and thermal management. Consult the datasheet for specific electrical characteristics, including gate threshold voltage, thermal resistance, and safe operating area (SOA), to ensure proper application and prevent device failure.

SECOS offers this MOSFET in various through-hole and surface-mount packages like TO-220, TO-220F, and TO-263. It is lead-free and RoHS compliant. Proper thermal management, including adequate heatsinking, is crucial to maximize performance and ensure long-term reliability, especially when operating at high currents or temperatures.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess