EN
  • EN
  • DE

MAX11906ETJ+

Part No MAX11906ETJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701041-MAX11906ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11906ETJ+ CAD Model

Description

The MAX11906ETJ+ from Maxim Integrated is a high-performance, 20-bit, 1.6Msps, single-channel, successive approximation register (SAR) analog-to-digital converter (ADC) that delivers exceptional accuracy and speed. This precision ADC is designed for applications requiring high resolution with fast sampling rates, such as medical imaging, automated test equipment, and high-speed data acquisition systems.

Key Features

  • Resolution: 20-bit SAR ADC for precise data conversion.
  • Sampling Rate: Fast sampling rate of up to 1.6Msps, enabling real-time data acquisition.
  • Single-Ended Input: Accommodates a wide range of signal sources with its single-ended input configuration.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficiency without sacrificing performance.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range.
  • Integrated Reference: Comes with an internal reference to simplify design and save board space.
  • Small Package: Available in a compact 32-pin TQFN package, ideal for space-constrained applications.

Performance Attributes

The MAX11906ETJ+ boasts excellent dynamic performance, including a signal-to-noise ratio (SNR) that ensures clean, accurate signal conversion, and low distortion characteristics for high-fidelity signal reproduction. Its high linearity minimizes measurement errors, making it suitable for precision measurement tasks.

Applications

With its robust feature set, the MAX11906ETJ+ is well-suited for a variety of demanding applications. These include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Automated Test Equipment (ATE)
  • Instrumentation and Control Systems
  • Professional Audio Equipment

In summary, the MAX11906ETJ+ from Maxim Integrated is a versatile and reliable ADC solution that offers high-speed, high-resolution data conversion capabilities, making it an ideal choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6856 $58.9696
39+ $3.0238 $117.9282
60+ $2.9291 $175.7460
82+ $2.8344 $232.4208
106+ $2.7408 $290.5248
142+ $2.4567 $348.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess