EN
  • EN
  • DE

HMC747LC3C

Part No HMC747LC3C
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FLIP-FLOP D-TYPE 13GBPS 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Flip-Flop
Frequency 0Hz ~ 14GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 16-LFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Base Product Number HMC747
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598793-HMC747LC3C
Ultra Librarian 3D Model Ultra Librarian HMC747LC3C CAD Model

Description

Manufactured by Analog Devices Inc., the HMC747LC3C is a high-performance, flip-chip, Silicon-Germanium (SiGe) Monolithic Microwave Integrated Circuit (MMIC) designed to meet the demanding requirements of modern digital and mixed-signal applications. This versatile component is well-suited for a wide range of applications, including but not limited to, point-to-point radios, military and space, fiber optics, and broadband test and measurement equipment.

Key Features

  • Frequency Range: The HMC747LC3C operates over a broad frequency range, making it an ideal choice for various high-frequency applications.
  • High Gain: It provides a high gain which is essential for signal amplification in communication systems.
  • Low Noise Figure: The low noise figure of the HMC747LC3C ensures excellent signal integrity, which is critical for high-performance systems.
  • Output Power: The device delivers sufficient output power, contributing to robust signal transmission over long distances.
  • Package: The flip-chip packaging allows for a compact design and efficient heat dissipation, which is vital for maintaining performance and reliability.

Applications

The HMC747LC3C is designed for high-frequency applications where performance and reliability are paramount. Its versatility makes it suitable for a variety of markets and applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and Communication Systems
  • Space-bound Communication Equipment
  • Fiber Optic and Broadband Infrastructure
  • Test and Measurement Instruments

Technical Specifications

Parameter Specification
Frequency Range Specified range in GHz
Gain Specified gain in dB
Noise Figure Specified noise figure in dB
Output Power Specified output power in dBm
Package Flip-chip, LC3C

For precise specifications and performance data, it is recommended to consult the detailed datasheet provided by Analog Devices Inc. This will ensure that the HMC747LC3C can be integrated effectively into your system design to meet your specific requirements.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.5562 $159.5562
2+ $154.2377 $308.4754
3+ $138.2821 $414.8463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess