EN
  • EN
  • DE

MAX1186ECM+

Part No MAX1186ECM+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701022-MAX1186ECM+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1186ECM+ CAD Model

Description

Product Overview: MAX1186ECM+ from Maxim Integrated

The MAX1186ECM+ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated that offers an exceptional combination of speed and accuracy for demanding data acquisition systems and signal processing applications. Designed with versatility in mind, this ADC supports dual-channel operation, making it an ideal choice for applications that require simultaneous sampling of two analog signals.

Key Features

  • High-Speed Operation: The MAX1186ECM+ boasts a fast sampling rate, capable of converting analog signals to digital data at speeds up to 200ksps (kilo-samples per second), ensuring timely and efficient data processing.
  • Dual-Channel Sampling: With its dual differential inputs, this ADC can sample two analog channels simultaneously, which is crucial for applications that require synchronized data acquisition from multiple sources.
  • High Resolution: The 16-bit resolution provides precise digital representations of analog inputs, enabling accurate and detailed signal analysis.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1186ECM+ operates with a low power draw, which helps to extend the battery life of portable devices.
  • Flexible Interface: It features a Serial Peripheral Interface (SPI) that allows for easy integration with microcontrollers and digital signal processors, facilitating communication with a wide range of devices.
  • Compact Package: The device comes in a 48-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The MAX1186ECM+ is designed to cater to a variety of applications across different industries. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1186ECM+ is no exception. It is built to meet the high standards expected in professional environments. Additionally, Maxim provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

With its impressive feature set and reliable performance, the MAX1186ECM+ ADC is a smart choice for anyone looking to enhance their data acquisition and signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess