EN
  • EN
  • DE

1N5919B

Part No 1N5919B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 1.5W SILICON ZENER DIODE | DIODE ZENER 5.6V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5919
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122039-1N5919B
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5919B CAD Model

Description

ON Semiconductor 1N5919B Zener Diode

The 1N5919B is a robust Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This particular diode is part of the 1N59xxB series, which is well-known for its reliability and consistency in performance. Designed to provide voltage regulation with a high degree of precision, the 1N5919B is an ideal component for a wide array of electronic applications.

This Zener diode features a nominal Zener voltage of 3.9V, with a tolerance of ±5%. It is capable of dissipating up to 3W of power, making it suitable for medium-power applications. The device operates within a broad temperature range from -65°C to +200°C, ensuring stability and functionality under extreme conditions.

Constructed in a durable DO-41 glass package, the 1N5919B is designed for through-hole mounting, which simplifies the assembly process and makes it a great choice for both automated and manual soldering operations. Its axial leads are suitable for a variety of PCB layouts, providing flexibility in design for engineers and hobbyists alike.

With its sharp Zener knee characteristics, low dynamic impedance, and fast response time, the 1N5919B is excellent for use in voltage stabilization and regulation circuits. It's commonly found in power supplies, automotive systems, and consumer electronics where a stable reference voltage is crucial.

ON Semiconductor ensures that the 1N5919B meets stringent quality standards, providing users with a reliable component that can withstand transient voltage spikes and overloads. The device is also RoHS compliant, adhering to the latest environmental regulations, which restricts the use of certain hazardous substances in electronic equipment.

In summary, the 1N5919B Zener diode from ON Semiconductor is a versatile, high-performance solution for voltage regulation needs. With its precise voltage control, high power dissipation, and robust construction, this diode is an essential component for designers looking to create stable and reliable electronic products.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess