EN
  • EN
  • DE

301KD07

Part No 301KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 300V 1.2KA, BULK / 300 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 190 V
Maximum DC Volts 250 V
Varistor Voltage (Min) 270 V
Varistor Voltage (Typ) 300 V
Varistor Voltage (Max) 330 V
Current - Surge 1.2 kA
Energy 20J
Number of Circuits 1
Capacitance @ Frequency 165 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360908-301KD07
Ultra Librarian 3D Model Ultra Librarian 301KD07 CAD Model

Description

The YAGEO 1360908-301KD07 is a varistor, also known as a transient voltage suppressor (TVS), used for circuit protection.

  • Series: 07D
  • Shape: Disc
  • Diameter: 7mm
  • Mounting Type: Through-Hole
  • Maximum AC Voltage: 190V
  • Maximum DC Voltage: 250V
  • Varistor Voltage Range: 270V to 330V
  • Surge Current: 1.2kA
  • Energy Rating: 20J

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,965+ $0.0295 $57.9675
4,185+ $0.0276 $115.5060
6,495+ $0.0267 $173.4165
9,350+ $0.0247 $230.9450
12,140+ $0.0238 $288.9320
15,155+ $0.0229 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 1965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess