EN
  • EN
  • DE

CS702015Y

Part No CS702015Y
Manufacturer Cantherm
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 20DEG C SPST-NO CYL  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Mfr Cantherm
Series R53
Package Bulk
Circuit SPST-NO
Switching Temperature 68°F (20°C)
Current Rating - AC 10A (250V), 15A (125V)
Current Rating - DC 10A (24V), 15A (12V)
Tolerance ±9°F (±5°C)
Switching Cycles 100K
Termination Style Quick Connect
Mounting Type Chassis Mount
Package / Case Cylinder with Mounting Flange
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names 317-1493
Standard Package 100
Win Source Part Number 1169832-CS702015Y
Ultra Librarian 3D Model Ultra Librarian CS702015Y CAD Model

Description

The Cantherm electronic component is a high-quality temperature sensor with a low popularity in the market.

  • Supply and Demand Status: unlimited
  • Package: cylinder with mounting flange
  • Switching Temperature: 68°F (20°C)
  • Tolerance: ±9°F (±5°C)
  • Circuit: SPST-NO
  • Current Rating (AC): 10A (250V), 15A (125V)
  • Current Rating (DC): 10A (24V), 15A (12V)
  • Switching Cycle: 100K
  • Suitable for: various industrial temperature sensing applications

You May Also Be Interested in

Honeywell
THERMOSTAT SWITCH AUTO OPERATOR
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NO AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 102DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 113DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 54DEG C CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 146DEG C SPST-NC CYL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess