EN
  • EN
  • DE

MAX16005ATE+T

Part No MAX16005ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR HEX 16-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 6 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Family Part Number MAX16005
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701695-MAX16005ATE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16005ATE+T CAD Model

Description

Maxim Integrated MAX16005ATE+T Overview

The MAX16005ATE+T from Maxim Integrated is a highly integrated, advanced supervisory and system management IC designed to enhance the reliability and accuracy of power supply monitoring in complex digital systems. This compact, surface-mount device is ideal for a wide range of applications, including servers, networking equipment, and industrial systems, where precise voltage monitoring and system control are critical for maintaining optimal performance and safety.

Key Features

  • Multiple Voltage Monitoring: The MAX16005ATE+T is capable of monitoring several voltages simultaneously, ensuring that all system power rails are within their specified thresholds. This feature is crucial for preventing damage to sensitive electronic components caused by overvoltage or undervoltage conditions.
  • Programmable Thresholds: Users can program the voltage thresholds according to their system requirements, providing a flexible solution that can adapt to various application needs.
  • Integrated Watchdog Timer: The inclusion of a watchdog timer helps to detect and recover from system malfunctions, such as software freezes or hardware faults, enhancing overall system stability.
  • Manual Reset Input: An external manual reset input allows for system resets, providing a means to manually initiate a system reboot or shutdown.
  • Power Supply Glitch Protection: The device is engineered to protect against brief power supply transients, ensuring continuous monitoring even during short-lived power disturbances.

Technical Specifications

  • Package/Case: TQFN-EP
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage: 2.7V to 5.5V
  • Number of Voltages Monitored: Up to 5
  • Communication Interface: SMBus/I²C compatible

Applications

The MAX16005ATE+T is versatile and can be used in a variety of applications where system integrity is paramount. Its precision voltage monitoring capabilities make it suitable for use in:

  • Server and Data Storage Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Medical Devices

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16005ATE+T is a reliable choice for designers looking to incorporate advanced system management and supervisory functions into their products.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess