EN
  • EN
  • DE
  • IT

TSC2004IRTJTG4

Part No TSC2004IRTJTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 797μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1114592-TSC2004IRTJTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2004IRTJTG4 CAD Model

Description

Product Overview: TSC2004IRTJTG4 by Texas Instruments

The TSC2004IRTJTG4 is a state-of-the-art touch screen controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This sophisticated integrated circuit is specifically engineered to provide an optimal interface for 4-wire resistive touch screens, offering a seamless and responsive user experience for a variety of applications.

Key Features

  • High Resolution: The TSC2004IRTJTG4 boasts a 12-bit resolution which ensures fine granularity and precise touch location detection, making it perfect for applications that require accurate touch inputs.
  • Advanced Touch Pressure Measurement: The device comes equipped with a pressure measurement feature, allowing it to detect the amount of force applied by the user. This enables more nuanced interactions and can be used to prevent accidental touches.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low power supply voltage, making it ideal for portable and battery-powered devices where power conservation is crucial.
  • High-Speed I²C Interface: It features a high-speed I²C interface for communication with microprocessors or microcontrollers, providing fast data transfer rates and ensuring quick response times to touch events.
  • On-Chip Calibration: The TSC2004IRTJTG4 supports on-chip calibration, reducing the need for external calibration processes and simplifying the overall system design.

Applications

The versatility of the TSC2004IRTJTG4 makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) Terminals
  • Portable Instrumentation
  • Industrial Controls
  • Automotive Navigation Systems

Package and Quality

The device is available in a compact QFN (Quad Flat No-leads) package, which allows for a minimal footprint on the PCB (Printed Circuit Board) and is suitable for space-constrained applications. Furthermore, the TSC2004IRTJTG4 is part of Texas Instruments' commitment to high-quality products, ensuring reliability and performance for critical applications.

With its advanced features and reliable performance, the TSC2004IRTJTG4 from Texas Instruments stands out as a top-tier solution for touch screen control in modern electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1079 $60.9345
125+ $0.9091 $113.6375
195+ $0.8807 $171.7365
265+ $0.8523 $225.8595
340+ $0.8239 $280.1260
455+ $0.7386 $336.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,940 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess