EN
  • EN
  • DE

AR1100T-I/SS

Part No AR1100T-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTLR 20-SSOP / Resistive Touch Screen 4-Wire/5-Wire/8-Wire Automotive 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mTouch
Packaging Reel package
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10, 12 b
Interface Serial, UART, USB
Voltage Reference Internal
Operating Supply Voltage 3.3 V ~ 5 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768778-AR1100T-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name AR1100
Introduction Date August 09, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AR1100T-I/SS CAD Model

Description

Microchip Technology AR1100T-I/SS Touch Screen Controller

The AR1100T-I/SS is a sophisticated touch screen controller designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This versatile device is part of the AR1100 series, which is renowned for its exceptional performance in converting analog resistive touch inputs into digital signals. The AR1100T-I/SS is engineered to work with both 4-wire and 5-wire resistive touch screens, offering a high level of precision and reliability in touch input processing.

With its USB and RS-232 interface support, the AR1100T-I/SS provides a convenient plug-and-play experience, allowing for seamless integration with a variety of systems, including industrial controls, point-of-sale devices, medical equipment, and more. The controller is designed to be calibration-free, with built-in calibration routines that ensure accurate touch detection and response over the lifetime of the product.

Key features of the AR1100T-I/SS include:

  • High Performance: The controller delivers fast and accurate touch coordinates, ensuring a responsive user interface.
  • Flexibility: Compatible with various screen sizes and types, it offers designers the flexibility to use the touch screen controller in a wide range of applications.
  • Easy Integration: The device's support for USB and RS-232 interfaces allows for easy integration without the need for extensive development.
  • Customizable: It comes with Microchip's utility software which allows for customization of touch behavior to fit specific application needs.
  • Durability: The AR1100T-I/SS is built to withstand harsh environments, making it suitable for industrial and outdoor applications.

The AR1100T-I/SS is available in a compact SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. Its robust design and reliable performance under various environmental conditions make it a top choice for designers looking to incorporate touch interfaces into their systems. With Microchip's commitment to quality and support, the AR1100T-I/SS stands out as a superior choice for touch screen control solutions.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Rochester Electronics
PSOC 3
Lowest to $13.2054
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0061 $50.0610
25+ $4.1076 $102.6900
38+ $3.9792 $151.2096
52+ $3.8509 $200.2468
68+ $3.7225 $253.1300
90+ $3.3374 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess