EN
  • EN
  • DE

AR1100-I/SS

Part No AR1100-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR 20-SSOP / Resistive Touch Screen Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mTouch
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10, 12 b
Interface Serial, UART, USB
Voltage Reference Internal
Operating Supply Voltage 3.3 V ~ 5 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 768777-AR1100-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name AR1100
Introduction Date August 09, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AR1100-I/SS CAD Model

Description

Microchip Technology AR1100-I/SS

The AR1100-I/SS from Microchip Technology is a highly versatile and reliable touch screen controller designed to bring intuitive user interfaces to a wide array of products. This resistive touch screen controller is a perfect solution for designers looking to integrate touch capabilities into their applications while maintaining excellent performance and cost-effectiveness.

The AR1100-I/SS is a part of Microchip's AR1000 Series, which operates with high precision and supports both USB and RS-232 serial data interfaces, making it easily adaptable to various system configurations. The controller is optimized for 4-wire, 5-wire, and other resistive touch screen models, ensuring compatibility with a broad range of touchscreens available on the market.

One of the key features of the AR1100-I/SS is its plug-and-play functionality when used in the USB mouse mode, requiring no additional drivers for basic operation. For advanced configurations, Microchip provides a suite of utility software that allows for extensive customization, including calibration, touch sensitivity adjustments, and gesture recognition, enabling a tailored touch experience for any application.

With its robust on-chip 10-bit Analog-to-Digital Converter (ADC), the AR1100-I/SS ensures accurate touch detection and rapid response times, essential for real-time applications. The controller's high level of integration also reduces the external component count, which simplifies design and can lead to a reduction in overall system costs.

This controller is available in a space-saving SSOP package, making it suitable for compact designs where board space is at a premium. Its operating temperature range of -40°C to +85°C also ensures reliable performance in various environments, from industrial control panels to consumer electronics.

Whether you are developing a point-of-sale system, a medical device, or a consumer electronic product, the Microchip AR1100-I/SS touch screen controller offers a perfect blend of performance, flexibility, and ease of integration. By choosing the AR1100-I/SS, you are selecting a proven solution from a leader in microcontroller and analog technology, ensuring your touch interface is in capable hands.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
Lowest to $3.7766
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4849 $53.8188
28+ $3.6799 $103.0372
43+ $3.5649 $153.2907
58+ $3.4499 $200.0942
75+ $3.3349 $250.1175
101+ $2.9899 $301.9799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,107 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess