EN
  • EN
  • DE
  • IT

AD7843ARQZ-REEL7

Part No AD7843ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Serial
Voltage Reference External
Operating Supply Voltage 2.2 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 767437-AD7843ARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7843
Introduction Date November 03, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7843ARQZ-REEL7 CAD Model

Description

Product Overview: AD7843ARQZ-REEL7

The AD7843ARQZ-REEL7 is a state-of-the-art Touch Screen Digitizer manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision product is designed to provide accurate and reliable touch input data for a range of applications, from personal digital assistants (PDAs) to industrial control panels.

Key Features

  • Integrated Touch Screen Controller: The AD7843ARQZ-REEL7 incorporates a 4-wire touch screen controller, enabling it to interface directly with resistive touch panels.
  • 12-bit Resolution: With a 12-bit resolution, this digitizer ensures high precision in touch detection, making it suitable for applications where accuracy is paramount.
  • Serial Interface: It features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a wide variety of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7843ARQZ-REEL7 is ideal for battery-operated devices, ensuring a longer battery life and reduced energy costs.
  • Single Supply Operation: It operates from a single 2.2 V to 5.25 V power supply, providing design flexibility and simplifying power management.
  • Temperature Range: This product is designed to perform reliably in a wide temperature range, typically from -40°C to +85°C, catering to demanding environmental conditions.

Applications

The versatility of the AD7843ARQZ-REEL7 makes it suitable for a diverse range of applications, including:

  • Portable Electronic Devices
  • Point-of-Sale Machines
  • Industrial Controls
  • Medical Equipment
  • Automotive Navigation Systems

Quality and Reliability

As with all Analog Devices Inc. products, the AD7843ARQZ-REEL7 is manufactured to the highest quality standards, ensuring reliable performance and durability. It comes in a compact QSOP-16 package and is available in tape and reel form, which facilitates efficient assembly during the manufacturing process.

For developers and engineers seeking a touch screen digitizer that offers precision, compatibility, and efficiency, the AD7843ARQZ-REEL7 from Analog Devices Inc. is an excellent choice that stands out for its performance and adaptability across various touch-sensitive applications.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6159 $56.1590
25+ $4.6080 $115.2000
38+ $4.4640 $169.6320
52+ $4.3200 $224.6400
68+ $4.1760 $283.9680
90+ $3.7439 $336.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess