EN
  • EN
  • DE
  • IT

AR1010-I/ML

Part No AR1010-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20QFN / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Manufacturer Microchip Technology
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Voltage - Supply 2.5V ~ 5V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number AR1010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AR1010IML
Standard Package 91
Win Source Part Number 1321597-AR1010-I/ML
Ultra Librarian 3D Model Ultra Librarian AR1010-I/ML CAD Model

Description

The AR1010-I/ML is a high-performance, low-power FM radio receiver IC crafted by the renowned Microchip Technology. This versatile integrated circuit is designed to cater to a wide array of applications that require FM radio functionality, from consumer electronics to automotive entertainment systems.

Key Features

  • High Sensitivity: The AR1010-I/ML boasts exceptional reception sensitivity, ensuring clear audio quality even in areas with weak signal strength.
  • Low Power Consumption: With its energy-efficient design, this IC is ideal for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Advanced Tuning System: It features an automated search and tuning system for easy station discovery, providing a user-friendly interface for end-users.
  • Compact Size: The small form factor of the IC allows for its integration into space-constrained designs without compromising on functionality.

Technical Specifications

The AR1010-I/ML operates in the standard FM radio band (76MHz to 108MHz) and supports both US and European tuning increments. It communicates via a simple two-wire (I²C compatible) serial interface, which simplifies the connection with microcontrollers and other digital systems.

Applications

This IC is versatile enough to be incorporated into a myriad of products, including but not limited to:

  • Portable radios and MP3 players
  • Cell phones and other personal communication devices
  • Home audio systems
  • Automotive infotainment systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AR1010-I/ML is no exception. It is designed to meet the rigorous standards expected of modern electronic components, ensuring reliability and performance across a range of environmental conditions.

Ordering Information

The AR1010-I/ML is available in a 20-pin QFN package, making it suitable for surface mount technology (SMT) assembly processes. For detailed ordering and product information, customers can visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $25.5902
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4912 $60.4032
25+ $4.5056 $112.6400
39+ $4.3648 $170.2272
54+ $4.2240 $228.0960
69+ $4.0832 $281.7408
92+ $3.6608 $336.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,456 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess