EN
  • EN
  • DE

MAX11300GCM+T

Part No MAX11300GCM+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type ADC, DAC
Number of Channels 20
Resolution (Bits) 12 b
Sampling Rate (Per Second) 400k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.62V ~ 5.5V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7);5;9;7;10;8;3;4;2;1;5503;1603;475;4991;505;175;974;516;600062;51;598;600026;1725;448;600010;600060;1016;150;278;14;2129;5380;816;568;488;149;20;846;2618;863;497;296;264;600018;818;0;93663;94292;94290;93667;93668;93670;94293;94295;93672;93921;94297;94294;94296;132932;91123;19376;10506;19367;14460;24433;21428;97195;16393;49584;44563;11324;81006;14090;10194;21602;8;62;61;3;2;243;1;17;6;0;2;4;7;1;1;306907;306908;309575;309593;309602;309604;309612;661972;309617;429860;444364;309666;309667;313811;316418;316421;316888;674285;326446;326447;327747;328073;332749;333534;336913;336915;337196;337199;337200;338007;512036;339494;344329;358573;361527;376795;377091;464529;389105;392063;392915;399467;507275;402211;402718;430565;772860;408399;408402;408407;665451;716226;419731;1;2;3;4;6;7;8;10;12;13;14;16;20;21;24;32;40018;175235;177890;203446;207662;232473;249944;267957;281659;281661;281663;64319;470853;64578;64580;74896;80655;842053;464408;92711;512035;97687;103905;103907;103908;103909;109044;112809;478400;138113;152099;159442;163592;186521;746470;1;229001;252581;137796;235406;254923;105417;574142;224313;239267;120235;120243;120246;120250;509917;133464;178736;227717;204711;210716;248504;269530;508724;294205;294213;294214;294216;294217;294218;509734;294261;297686;75289;88782;103055;108004;108012;142942;144828;144916;146924;158672;165478;184000;188387;188391;188392;201458;214721;219355;746268;222557;225868;238015;240684;243753;245363;257277;261528;263828;278780;280097;279505;289045;292532;301575;303234;68696;68724;68741;71574;72168;77287;79180;79377;90898;94559;100267;100269;114499;115766;118500;118503;118516;140323;140343;145922;148494;156878;162313;162177;182208;192939;513797;199705;213218;236685;239323;278707;490788;286202;120395;168185;123296;175954;227807;248579;297692;73556;73558;73559;82173;103102;116157;143047;158728;184062;214787;238095;244976;262909;287294;68825;71242;94573;110605;114508;140416;153430;162327;236731;120101;1;203177;1;316466;331643;331682;341162;802240;802243;802241;341164;341196;802261;802262;752318;802245;802256;802238;462382;341209;341211;742333;341212;356918;752407;802258;797969;802052;752312;802242;752412;752314;752315;802259;826344;802246;802053;802237;798106;816927;802054;362000;369718;369723;369772;375582;375583;383917;384631;385199;385203;401297;802239;401361;401362;404151;406106;406134;406158;410674;417045;418344;1;313757;313760;341769;341903;403070;478211;664300;739774;754445;742336;55784;454903;509919;39616;39638;895;35616;37926;37927;45852;666942;842052;45885;817226;48830;53188;51788;695770;55849;57803;57804;757966;56352;56358;56359;56870;56874;56876;56878;56880;56881;56889;56896;56898;56901;832364;56903;754086;57053;59527;694463;59528;59529;59539;709290;59545;464528;508726;694464;754085;59566;59577;429861;491844;59578;59588;59589;754087;59593;58188;665450;840942;58215;58218;58219;430512;430511;58768;61153;61296;61300;61308;742335;456244;61330;695825;61334;61346;61474;61489;61498;125344;741733;127091;126248;507279;126265;128787;128788;128790;128797;128798;127940;128304;719799;130284;754444;130296;1773;1843;1845;507280;132272;834768;132293;132297;707739;759440;133668;133679;512041;134768;134859;134894;134904;478401;448639;134909;134911;134939;458212;134947;430567;507281;134960;134961;136262;135661;135663;137093;443784;202627;202813;202821;474180;764623;456762;202827;202828;202830;202867;202869;202873;754446;432976;444365;432977;202882;481944;202883;202884;202888;202891;202896;789356;202970;202989;172055;172066;462295;171312;171314;695823;456245;171582;171594;171599;828713;2137;2141;174115;174170;174215;174218;509920;174378;83
Ultra Librarian 3D Model Ultra Librarian MAX11300GCM+T CAD Model

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess