EN
  • EN
  • DE

MAX111BCAP+

Part No MAX111BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC Delta-Sigma 50sps 14-bit Serial 20-Pin SSOP / IC ADC 14BIT 2CH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 50
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785223-MAX111BCAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1111
Introduction Date November 01, 1998
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX111BCAP+ CAD Model

Description

Introducing the MAX111BCAP+ ADC from Maxim Integrated

The MAX111BCAP+ is a high-performance, low-power, serial 16-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed with precision and efficiency in mind, this compact component is ideal for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

This ADC features a pseudo-differential input with a unique, flexible design that allows for both single-ended and differential measurements, providing versatility for various signal types. The MAX111BCAP+ operates from a single +5V supply, minimizing power requirements for portable and battery-powered devices.

Key Features:

  • High Resolution: With its 16-bit resolution, the MAX111BCAP+ ensures accurate and detailed digital representations of analog signals, making it suitable for precision measurement applications.
  • Low Power Consumption: It boasts an exceptional power efficiency, consuming only 1.1mA during operation and 1µA in shutdown mode, which is ideal for power-sensitive designs.
  • Fast Conversion Rate: The device provides a fast conversion rate of up to 200ksps, allowing for real-time data processing and control.
  • Internal Reference: The MAX111BCAP+ comes with an internal 2.5V reference voltage, eliminating the need for external components and simplifying the design process.
  • Flexible Interface: It features a SPI/QSPI™/MICROWIRE™/DSP-compatible 4-wire serial interface, which ensures easy integration with most microcontrollers and digital systems.
  • Small Package: The ADC is available in a space-saving 20-pin SSOP package, making it a compact choice for size-constrained applications.

With its combination of high precision, low power consumption, and small form factor, the MAX111BCAP+ from Maxim Integrated stands out as an excellent choice for designers who require a reliable ADC for their sophisticated electronic systems. Whether it's for monitoring environmental sensors, processing complex signals, or any other application demanding high-resolution analog-to-digital conversion, the MAX111BCAP+ delivers performance you can count on.

For more information and complete technical specifications, visit Maxim Integrated's official website or consult the MAX111BCAP+ datasheet.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess