EN
  • EN
  • DE

IH5043CPE

Part No IH5043CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual SPDT CMOS Analog Switch | IC SWITCH DUAL SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5043
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185289-IH5043CPE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IH5043CPE CAD Model

Description

The IH5043CPE is a high-performance analog switch from Maxim Integrated, designed to offer superior switching capabilities for a wide range of applications. This device is part of Maxim's renowned series of integrated circuits, which are engineered to provide reliable and efficient performance in various electronic systems.

Key Features

  • High-Speed Switching: The IH5043CPE boasts fast switching times, making it an ideal choice for systems that require rapid signal routing.
  • Low Power Consumption: With its design centered on energy efficiency, this analog switch helps to minimize power usage, which is critical for battery-powered devices.
  • Dual-In-Line Package: The device comes in a standard DIP (Dual-In-Line Package), which makes it easy to integrate into a variety of circuit boards.
  • Low On-Resistance: It features a low on-resistance, providing better signal integrity and reducing losses during signal transmission.
  • Wide Operating Voltage Range: The IH5043CPE can operate over a broad voltage range, accommodating various power supplies and ensuring flexibility in different application environments.
  • High Off-Isolation: The device offers high off-isolation, ensuring that signals are well-contained when the switch is in the off position, thereby reducing potential interference.

Applications

The versatility of the IH5043CPE allows it to be used in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Sample and hold circuits

Technical Specifications

The IH5043CPE operates within an industrial temperature range and is characterized by its robust performance under varying conditions. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Maxim Integrated, which offers in-depth information about the device's electrical characteristics, pin configurations, and operational guidelines.

In summary, Maxim Integrated's IH5043CPE is a powerful solution for those in need of a high-quality analog switch that provides fast, efficient, and reliable performance in a range of electronic applications.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess