EN
  • EN
  • DE

ICM7212AMIPL+

Part No ICM7212AMIPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 4DIGIT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 4 Digits
Operating Supply Current 200mA
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 205001-ICM7212AMIPL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7212AMIPL+ CAD Model

Description

Maxim Integrated ICM7212AMIPL+ LCD Display Driver

The ICM7212AMIPL+ from Maxim Integrated is a high-performance, versatile LCD display driver designed to cater to a wide range of applications requiring numeric displays. This integrated circuit is specifically engineered to drive liquid crystal displays, offering a seamless and efficient solution for displaying numbers and a limited set of letters.

The ICM7212AMIPL+ is capable of driving a 4-digit, 7-segment, multiplexed LCD with ease, providing clear and crisp visuals for user interfaces. It supports a multiplexing scheme of 1/4 duty and 1/3 bias, optimizing the display's power consumption and visibility. This makes it an ideal choice for battery-powered devices where power efficiency is crucial.

One of the standout features of the ICM7212AMIPL+ is its built-in decoder, which can decode 4-bit binary-coded decimal (BCD) to 7-segment display patterns. This functionality simplifies the design process by eliminating the need for external decoders or extensive software development, allowing for a more compact and cost-effective design.

The device offers flexibility with its multiple display modes, including blanking, hold, and test modes. The blanking mode allows for power savings by turning off the display, while the test mode can be used during system checks to ensure all segments are operational.

Designed with robustness in mind, the ICM7212AMIPL+ operates over a wide temperature range, making it suitable for diverse environmental conditions. It comes in a 40-pin DIP (Dual In-line Package), which is widely used and easy to handle in various PCB (Printed Circuit Board) designs.

Typical applications for the ICM7212AMIPL+ include handheld instruments, digital panel meters, medical equipment, and any other system that requires a reliable and easy-to-read numeric display. With Maxim Integrated's reputation for quality and reliability, the ICM7212AMIPL+ is a top choice for designers looking to enhance the user experience with a high-quality display interface.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2440 $82.4880
3+ $33.8412 $101.5236
5+ $32.7837 $163.9185
7+ $31.7261 $222.0827
9+ $30.6686 $276.0174
11+ $27.4960 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess