EN
  • EN
  • DE

ICM7555EPA

Part No ICM7555EPA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description ICM7555 GENERAL PURPOSE TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Standard Package 79 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 874215-ICM7555EPA
Ultra Librarian 3D Model Ultra Librarian ICM7555EPA CAD Model

Description

Maxim Integrated ICM7555EPA General Purpose Timer

The ICM7555EPA from Maxim Integrated is a versatile and reliable general-purpose timer that is designed to offer the same functionality as the standard 555 timer, but with significant improvements. This CMOS timer provides stable operation for a wide range of applications, including precision timing, pulse generation, sequential timing, and time delay functions. Its robust design ensures that it can be used in various electronic circuits, making it a go-to component for hobbyists and professionals alike.

This timer is characterized by its low power consumption, which makes it ideal for use in battery-operated devices. Unlike the traditional 555 timer, which is based on bipolar technology, the ICM7555EPA is built using CMOS technology. This results in a significant reduction in power requirements, as the ICM7555EPA typically draws approximately 60µA at a supply voltage of 5V, making it highly energy-efficient.

The ICM7555EPA operates within a supply voltage range of 2V to 18V, providing the flexibility to be used in various circuits without the need for voltage regulation. This wide voltage range, combined with its high input impedance, makes the ICM7555EPA compatible with a broad spectrum of logic levels, allowing it to interface easily with other components in a system.

With its ability to produce accurate time delays and oscillations, the ICM7555EPA can be configured in either monostable or astable modes. In the monostable mode, the timer acts as a one-shot pulse generator, while in the astable mode, it can generate a square wave output, which is essential for clock pulses, light flashers, or tone generation. The frequency of the output wave can be adjusted by simply changing the external components, such as resistors and capacitors, connected to the timer.

The ICM7555EPA is available in an 8-pin DIP (Dual In-line Package) making it easy to insert into a breadboard or PCB for prototyping or production. This timer's reliability, coupled with Maxim Integrated's reputation for high-quality components, ensures that the ICM7555EPA is a smart choice for designers looking for a dependable and efficient timing solution.

Whether you're working on a DIY project or developing a commercial product, the ICM7555EPA offers a combination of performance, versatility, and ease of use that can meet a wide array of timing requirements.

You May Also Be Interested in

Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess