EN
  • EN
  • DE

DS1402D-DR8+

Part No DS1402D-DR8+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description CABLE 8' BLUE DOT TO RJ11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Maxim Integrated
Series 1-Wire®
Package Bulk
Product Status Active
Accessory Type Cable
For Use With/Related Products iButton®
Base Product Number DS1402
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 917337-DS1402D-DR8+
Ultra Librarian 3D Model Ultra Librarian DS1402D-DR8+ CAD Model

Description

Maxim Integrated's DS1402D-DR8+ Product Overview

The DS1402D-DR8+ is a specialized accessory designed by Maxim Integrated to facilitate seamless data communication between iButton® devices and any host with a USB or serial port. This product, known for its reliability and versatility, is part of the iButton family - a series of durable, coin-sized, computer chips enclosed in stainless steel that provides a robust solution for secure data storage and transfer.

Key Features

  • Compatibility: The DS1402D-DR8+ is compatible with all iButton versions, ensuring a wide range of use cases and applications.
  • Connectivity: It easily connects to any USB or serial port, making it accessible for various computer systems and devices.
  • Design: The product features a Blue Dot™ receptor cable, which is designed for easy attachment and detachment of iButtons.
  • Length: The cable length of approximately 8 feet provides ample reach, making it convenient for users to set up and interact with their iButton devices.
  • Durability: The DS1402D-DR8+ is built to last, with a rugged design that can withstand harsh environments, which is typical of Maxim Integrated's product quality.

Applications

The DS1402D-DR8+ is suitable for a variety of applications across different industries. Some of the common applications include:

  • Access control systems
  • Asset tracking
  • Data logging
  • Work-in-progress tracking
  • Maintenance records

Technical Specifications

Maxim Integrated ensures that the DS1402D-DR8+ meets the highest standards of quality and performance. The technical specifications include:

  • Operating temperature range: -40°C to +85°C
  • Support for standard and overdrive iButton communication speeds
  • High-quality, stainless steel iButton contacts for reliable data transfer

In conclusion, the DS1402D-DR8+ from Maxim Integrated is an essential tool for businesses and individuals who require a dependable way to communicate with iButton devices. Its robust design, compatibility, and ease of use make it a top choice for professionals in various fields.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us
Maxim Integrated
IBUTTON HALO WHITE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess