EN
  • EN
  • DE

DS80C320-QCL+

Part No DS80C320-QCL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 136720-DS80C320-QCL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80C320-QCL+ CAD Model

Description

Introducing the DS80C320-QCL+ High-Speed Microcontroller

The DS80C320-QCL+ is a state-of-the-art high-speed microcontroller from Maxim Integrated, designed to offer superior performance and enhanced features for a wide range of applications. This powerful microcontroller is an ideal choice for designers looking to upgrade their systems with faster processing capabilities and improved efficiency.

Key Features

  • High-Speed Architecture: The DS80C320-QCL+ operates at three times the clock speed of a conventional 8051 microcontroller, enabling quicker data processing and faster system response times.
  • Expanded Interrupts: With 13 interrupt sources and four priority levels, this microcontroller provides flexible and robust interrupt handling, allowing for more efficient task prioritization and system management.
  • Dual Data Pointers: Efficiency in data movement is improved with the inclusion of dual data pointers, which can significantly speed up block data transfers and reduce code overhead.
  • Power-Saving Features: The device includes innovative power management modes such as idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Watchdog Timer: An on-chip watchdog timer ensures system reliability by providing a system reset in case of software anomalies or malfunction.

Enhanced Communication Capabilities

The DS80C320-QCL+ boasts an array of communication interfaces that include a full-duplex serial port capable of synchronous or asynchronous operation, facilitating easy integration with peripheral devices and enabling seamless data exchange.

Robust Security

Security is a paramount concern in today's interconnected world, and the DS80C320-QCL+ addresses this by featuring a secure, programmable, and lockable EEPROM memory space, which can be used to store sensitive application code or data, protecting it from unauthorized access.

Application Versatility

With its enhanced instruction set and high-speed performance, the DS80C320-QCL+ is well-suited for a variety of applications including industrial control systems, telecommunications, automotive systems, and any embedded system that demands high-speed operation and reliability.

Quality and Reliability

Maxim Integrated is committed to providing quality products, and the DS80C320-QCL+ is no exception. Manufactured with precision and designed for reliability, this microcontroller is a dependable choice for engineers and developers seeking to enhance their designs with a high-performance processing solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess