EN
  • EN
  • DE

MAADSS0016TR-3000

Part No MAADSS0016TR-3000
Manufacturer MACOM Technology Solutions
Catalog Attenuators
Description ATTENUATOR,ED PHEMT,3MMPQFN-16LD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Attenuation Value 30dB ~ 32dB
Frequency Range 50 MHz ~ 4 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAADSS0016TR-3000 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
MACOM Technology Solutions
ATTEN,DIG,5 BIT, 31 DB, CONSTANT
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess