EN
  • EN
  • DE

NIS5020MT2TXG

Part No NIS5020MT2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description ELECT FUSE REGULATOR 10A 10WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Electronic Fuse Regulator - 10A 10-WDFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WDFN (3x3)
Family Name NIS5020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NIS5020MT2TXGOSCT, NIS5020MT2TXGOSDKR, NIS5020MT2TXGOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929134-NIS5020MT2TXG
Ultra Librarian 3D Model Ultra Librarian NIS5020MT2TXG CAD Model

Description

Introducing the NIS5020MT2TXG Electronic Fuse from ON Semiconductor

The NIS5020MT2TXG is a state-of-the-art electronic fuse designed by ON Semiconductor to provide overcurrent protection for sensitive electronics. This innovative device is engineered to safeguard against unexpected surges and spikes in current, ensuring the longevity and reliability of your electronic components. With its precision and efficiency, the NIS5020MT2TXG stands as an essential component in modern electronic design.

Key Features

  • Current Limiting: The NIS5020MT2TXG offers accurate and adjustable current limiting to prevent damage to your circuitry from overcurrent conditions.
  • Thermal Shutdown: With its built-in thermal shutdown feature, the device ensures protection against overheating, further enhancing the safety of your electronics.
  • Fast Response Time: The device boasts a rapid response time to overcurrent events, quickly intervening to protect your circuit components without delay.
  • Reverse Current Blocking: It includes a reverse current blocking capability, which is crucial for preventing reverse current flow that can potentially harm your circuitry.
  • Low Power Consumption: Designed for energy efficiency, the NIS5020MT2TXG maintains low power consumption during operation, making it ideal for power-sensitive applications.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Infrastructure
  • Portable Devices

The NIS5020MT2TXG from ON Semiconductor is a robust solution for circuit protection that combines performance with reliability. It is housed in a compact package, making it suitable for space-constrained applications while still delivering the high-quality performance expected from ON Semiconductor products. Whether you are designing consumer electronics, automotive systems, or industrial machinery, the NIS5020MT2TXG provides the protection your devices need against the risks of overcurrent and overheating. Its easy integration and comprehensive features make it an ideal choice for designers looking to enhance the safety and durability of their electronic systems.

Embrace the protection and performance of the NIS5020MT2TXG electronic fuse, and ensure your products stand the test of time against electrical mishaps.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess