Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 3.7ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3.15 V to 3.45 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 1049101-ISO7420DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7420DR CAD Model

Description

The ISO7420DR, manufactured by Texas Instruments, is a high-performance, dual-channel digital isolator designed to provide robust signal isolation for various electronic applications. With its cutting-edge capacitive isolation technology, the ISO7420DR ensures reliable data transmission and signal integrity in environments with high electrical noise or where galvanic isolation is required.

Key Features

  • Isolation Rating: The device offers an isolation voltage of 2500 Vrms for 1 minute per UL, providing excellent protection against high voltage transients and surges.
  • Data Rate: Capable of supporting data rates up to 1 Mbps, the ISO7420DR is suitable for both low-speed and moderate-speed digital communication.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for power-sensitive applications, ensuring efficiency without compromising performance.
  • Robustness: The isolator is operational over a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Fail-Safe Design: The device features a fail-safe design that guarantees a logic high output if the input power or signal is lost, enhancing system safety.

Applications

The ISO7420DR is versatile and can be employed in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply management
  • Communication systems

Package and Quality

Encased in an 8-pin SOIC package, the ISO7420DR is compact and suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the product complies with relevant industry certifications and environmental directives, such as RoHS.

Ordering and Availability

The ISO7420DR is available for order in various quantities, catering to both small-scale projects and large volume production needs. Detailed pricing and availability information can be obtained from authorized Texas Instruments distributors or by visiting the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 1000VRMS 6CH GP 20QSOP / General Purpose Digital Isolator 1000Vrms 6 Channel 25Mbps 15kV/µs CMTI 20-SSOP (0.154", 3.90mm Width)
Lowest to $7.9604
ECAD model for ADUM7642CRQZ
Analog Devices Inc.
DGT ISOL 3750VRMS 4CH SPI 20SSOP
Lowest to $17.0389
ECAD model for ADUM3154ARSZ-RL7
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IL 717T-3E
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $8.8637
ECAD model for SI8661BB-B-IUR
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $8.8637
ECAD model for SI8661BB-B-IU
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC
Lowest to $50.1571
ECAD model for ADUM4152BRIZ-RL
Analog Devices Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $19.5665
ECAD model for MAX14937AWE+
Analog Devices Inc.
DGTL ISO 5KV 4CH GEN PRP 28SOIC
Lowest to $45.9790
ECAD model for ADUM6422ABRNZ5
Analog Devices Inc.
Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM1300WTRWZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1667 $50.0004
30+ $3.4188 $102.5640
46+ $3.3120 $152.3520
63+ $3.2051 $201.9213
81+ $3.0983 $250.9623
108+ $2.7778 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention