EN
  • EN
  • DE

DS3650B+

Part No DS3650B+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER 16CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Type DeepCover
Mounting Type Surface Mount
Package / Case 16-LBGA, CSPBGA
Supplier Device Package 16-CSBGA (4x4)
Standard Package 810 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 995654-DS3650B+
Ultra Librarian 3D Model Ultra Librarian DS3650B+ CAD Model

Description

The DS3650B+ from Maxim Integrated is a high-security microprocessor (µP) supervisor, designed to safeguard system integrity through multiple security features. This device is ideal for applications that require stringent security measures such as financial systems, secure access, and sensitive data protection.

The DS3650B+ integrates a tamper-detection system to protect against unauthorized access and usage. It features a set of sensors that monitor environmental conditions, including temperature, voltage, and frequency, to detect any attempt at physical or electrical tampering. Upon detection of a tamper event, the DS3650B+ can initiate a secure system shutdown, erasing sensitive data to prevent its compromise.

This secure supervisor also includes a nonvolatile (NV) SRAM controller, which allows for the storage of critical data that must be preserved during power loss or system resets. The NV SRAM ensures that data remains intact and is available immediately upon the next power-up or reset event.

Furthermore, the DS3650B+ offers a real-time clock (RTC) that maintains accurate timekeeping, even in the event of a system power failure, thanks to its own dedicated battery input. This feature is crucial for time-stamping transactions or logs, providing an extra layer of security by enabling a chronological record of events.

The device is packaged in a compact, 44-pin CSBGA (Chip Scale Ball Grid Array) package, making it suitable for space-constrained applications. The DS3650B+ operates over a wide temperature range and is characterized for operation from -40°C to +85°C, ensuring reliable performance in diverse environments.

In summary, Maxim Integrated's DS3650B+ is a robust security solution that offers tamper detection, secure data storage, and real-time clock capabilities, all designed to protect sensitive information and ensure system integrity across a variety of high-security applications.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess