EN
  • EN
  • DE

DS3641

Part No DS3641
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723265-DS3641
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3641 CAD Model

Description

Maxim Integrated DS3641 Secure Authentication IC

The Maxim Integrated DS3641 is a robust security solution designed to provide strong cryptographic authentication and tamper detection for electronic systems. This high-security, low-power integrated circuit (IC) is an ideal choice for safeguarding sensitive data in applications such as medical devices, financial systems, and secure access control.

Key Features

  • Advanced Cryptographic Engine: The DS3641 features a high-quality, FIPS 140-2 Level 3 certified random number generator and a SHA-256 hash engine, providing a solid foundation for secure challenge and response authentication protocols.
  • Tamper Detection: With its ability to detect physical tampering attempts, the DS3641 can trigger a self-destruct sequence to erase sensitive data, ensuring that critical information remains confidential even in the event of a security breach.
  • Secure Memory: The device includes 2KB of secure, nonvolatile SRAM with instant clear capability, which is protected by active metal shields to prevent probing attacks.
  • Flexible Power Options: The DS3641 operates over a wide voltage range and includes a power-fail input for secure memory clear, making it suitable for battery-powered and portable applications.
  • High Reliability: Designed with reliability in mind, the DS3641 has built-in error detection and correction mechanisms to ensure the integrity of stored data.

Applications

  • Financial Systems
  • Medical Equipment
  • Secure Access Systems
  • Point-of-Sale Terminals
  • Secure Communications Devices

The DS3641 from Maxim Integrated is a versatile security IC that can be seamlessly integrated into a variety of systems requiring stringent data protection and authentication measures. Its compact package and low power consumption, coupled with robust security features, make it an excellent choice for designers looking to enhance the security of their products.

For more information on how the DS3641 can be implemented in your security-critical applications, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess