EN
  • EN
  • DE

DS2120E+TR

Part No DS2120E+TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821993-DS2120E+TR
Ultra Librarian 3D Model Ultra Librarian DS2120E+TR CAD Model

Description

Introducing the DS2120E+TR from Maxim Integrated

The DS2120E+TR is an exemplary product from Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This particular device is designed to provide a robust solution for telecom systems that require a high-performance, low-voltage, single-port E1/T1/J1 transceiver. It is a perfect fit for applications such as wireless base stations, gateways, and network routers where reliable data transmission is crucial.

Key Features

  • Interface Flexibility: The DS2120E+TR supports E1, T1, and J1 interfaces, providing versatility for various telecom standards.
  • Low Voltage: Operating at a low voltage, this transceiver is optimized for power-sensitive applications, ensuring efficient power consumption without sacrificing performance.
  • High Integration: With integrated features such as a line interface unit (LIU), jitter attenuator, and a framer, the DS2120E+TR simplifies design and reduces external component count.
  • Crystal-Less Operation: The device can operate without an external crystal, utilizing an internal oscillator for clock generation, which further simplifies the design and reduces costs.
  • Programmable: It offers programmable transmit pulse shapes and receive equalization, allowing customization to meet specific system requirements.

Robust Performance

The DS2120E+TR is engineered to withstand the rigors of telecom environments. It features built-in protection against overvoltage and under-voltage conditions, ensuring reliable operation even in challenging conditions. The device also includes diagnostic capabilities, such as loopback modes and error counters, which facilitate easy maintenance and troubleshooting.

Package and Availability

The product is offered in a tape and reel (TR) package, making it suitable for automated assembly processes and large-scale production. The compact form factor of the device allows for space-efficient designs, which is particularly beneficial for high-density telecom equipment.

In summary, the DS2120E+TR from Maxim Integrated is a testament to the company's commitment to delivering high-quality, high-performance solutions for the telecommunications industry. Its combination of interface flexibility, low power consumption, and high integration makes it an excellent choice for designers looking to enhance their telecom systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0097 $116.5626
89+ $1.9473 $173.3097
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess