EN
  • EN
  • DE

DS32506N+

Part No DS32506N+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Port DS3/E3/STS 1 LIU 484-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 484
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1032191-DS32506N+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS32506N+ CAD Model

Description

The DS32506N+ is a robust, high-speed differential line driver designed by Maxim Integrated to deliver exceptional performance in demanding applications. This precision-engineered component is ideal for use in high-speed data communication systems, where signal integrity and reliability are of paramount importance. With its superior design, the DS32506N+ ensures low electromagnetic interference (EMI) and reduced power consumption, making it a preferred choice for engineers and designers.

Key Features

  • High-Speed Operation: Supports fast data rates, ensuring rapid and efficient data transmission for critical applications.
  • Low Power Consumption: Optimized for energy efficiency, the DS32506N+ minimizes power draw without compromising performance.
  • Reduced EMI: Designed to emit low levels of electromagnetic interference, it helps maintain signal integrity in noise-sensitive environments.
  • Differential Signaling: Utilizes differential signaling to enhance noise immunity and improve signal quality over long distances.
  • Robust Protection: Features built-in protection mechanisms to safeguard against electrostatic discharge (ESD) and other potential hazards.

Applications

The DS32506N+ is versatile and can be used in a variety of applications, including:

  • High-speed data networks
  • Telecommunications equipment
  • Industrial control systems
  • Professional video equipment
  • Medical imaging devices

Technical Specifications

Parameter Value
Data Rate High-Speed
Power Supply Voltage 3.3V to 5V
Operating Temperature -40°C to +85°C
Package 8-Pin NSOIC

With its combination of speed, efficiency, and reliability, the DS32506N+ from Maxim Integrated stands out as a high-performance solution for any application requiring a high-speed differential line driver.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess