The PIC16C54CT-04/SO is a member of the PIC16C family of microcontrollers (MCUs) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is housed in a small outline (SO) package, making it suitable for space-constrained applications.
Key Features:
- Core: The device features a reliable and efficient 8-bit CMOS microcontroller core, which is well-suited for a wide range of embedded applications.
- Speed: It operates at a maximum frequency of 4 MHz, providing a good balance between speed and power consumption.
- Program Memory: The MCU comes with 512 words of EPROM, which is ideal for applications that require a moderate amount of code storage.
- Data Memory: It includes 25 bytes of RAM, ensuring sufficient working memory for simple control tasks and data handling.
- I/O Pins: The PIC16C54CT-04/SO offers 12 input/output pins, providing flexibility for interfacing with peripherals and other components.
- Timers: It is equipped with one 8-bit timer, which can be utilized for event counting and timing operations.
- Operating Voltage: The device supports an operating voltage range of 2.5V to 5.5V, accommodating a variety of power supply options and ensuring compatibility with both TTL and CMOS logic levels.
- Temperature Range: This MCU operates over an extended temperature range, making it suitable for industrial applications.
Applications:
The PIC16C54CT-04/SO is versatile and can be used in a multitude of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Industrial controls
- Home automation
- Security systems
As a product of Microchip Technology, the PIC16C54CT-04/SO benefits from the company's commitment to quality and reliability. Microchip's extensive support network and resources, such as development tools and software libraries, make it easier for engineers and hobbyists alike to develop and deploy solutions using the PIC16C54CT-04/SO.