EN
  • EN
  • DE

DS3231MZ+

Part No DS3231MZ+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
No 850458
Standard Package 100
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Packaging Tube
Type Clock/Calendar
Features Alarm Leap Year Square Wave Output
Date Format YY-MM-DD-dd
Interface I²C 2-Wire Serial
Operating Supply Voltage 2.3 V ~ 5.5 V
Voltage - Supply Battery 2.3 V ~ 5.5 V
Current - Timekeeping (Max) 130µA ~ 200µA @ 3.63V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Serial Address
Win Source Part Number 038321-DS3231MZ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian DS3231MZ+ CAD Model

Description

Maxim Integrated's DS3231MZ+ Precision RTC

The DS3231MZ+ is a high-precision, temperature-compensated real-time clock (RTC) module from Maxim Integrated, designed to provide an accurate and reliable timekeeping solution for a wide range of applications. This compact and versatile component is ideal for those who require precise time tracking, such as in data logging, industrial equipment, consumer electronics, and embedded systems.

At the heart of the DS3231MZ+ is an integrated temperature-compensated crystal oscillator (TCXO) and a crystal, which together ensure that time is maintained with high accuracy. The device boasts a remarkable timekeeping accuracy of ±2ppm from 0°C to +40°C and ±3.5ppm from -40°C to +85°C, translating to less than a minute of time deviation per year. This level of precision is crucial for applications that demand consistent performance over varying temperature ranges.

The module includes a battery input, and maintains accurate timekeeping when main power to the device is interrupted. The integration of a battery backup capability ensures that timekeeping continues seamlessly, even in the event of power outages. The DS3231MZ+ supports a wide range of supply voltages, from 2.3V to 5.5V, making it flexible for use in various system designs.

Additional features of the DS3231MZ+ include two programmable time-of-day alarms and a temperature output that can be used to monitor the environment. The device communicates with a microcontroller via an I2C interface, which is widely used in the industry and allows for easy integration into existing systems. Its small 8-pin SO (Small Outline) package makes it suitable for space-constrained applications.

For developers and engineers looking to implement a robust timekeeping feature into their designs, the DS3231MZ+ from Maxim Integrated provides a reliable and highly accurate solution. Its ease of use, combined with exceptional stability over a broad temperature range, makes it a go-to choice for maintaining precise time in your electronic projects.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0118 $52.1534
31+ $3.2917 $102.0427
48+ $3.1888 $153.0624
65+ $3.0860 $200.5900
84+ $2.9831 $250.5804
113+ $2.6745 $302.2185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess