EN
  • EN
  • DE

DS3150QN

Part No DS3150QN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number DS3150
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586590-DS3150QN
Ultra Librarian 3D Model Ultra Librarian DS3150QN CAD Model

Description

Maxim Integrated DS3150QN: High-Speed T1/E1/J1 Transceiver

The Maxim Integrated DS3150QN is a versatile and high-performance transceiver designed for T1/E1/J1 applications. This integrated circuit is engineered to meet the stringent requirements of communication equipment, including routers, switches, and base station infrastructure. Its robust feature set ensures reliable operation in a variety of telecom environments, making it an ideal choice for designers looking to implement or upgrade their network systems.

The DS3150QN supports a wide range of functions necessary for T1/E1/J1 line interface units (LIUs). With its capability to handle data rates of up to 2.048 Mbps for E1 and 1.544 Mbps for T1, this transceiver provides the flexibility needed for both North American T1 and international E1/J1 communication standards. The device is optimized for long-haul, short-haul, and intra-office applications, ensuring compatibility with a broad array of telecom equipment.

One of the standout features of the DS3150QN is its integrated jitter attenuator, which significantly reduces the data signal's timing disturbances, thereby enhancing signal integrity and reliability. The device also includes a crystal-less jitter attenuator option, which can be advantageous in reducing system complexity and cost. Additionally, the DS3150QN offers diagnostic capabilities such as loopback modes and a built-in BERT (Bit Error Rate Tester), which are invaluable for system testing and maintenance.

The transceiver is housed in a compact 5mm x 5mm, 32-pin QFN package, which is conducive to space-constrained applications. It operates over the industrial temperature range, ensuring performance in harsh environments. Furthermore, the DS3150QN provides single-rail 3.3V operation, making it power-efficient and easy to integrate into modern low-voltage systems.

Maxim Integrated's commitment to quality and reliability is evident in the DS3150QN transceiver, which includes on-chip termination resistors for both the receiver and transmitter. This integration simplifies design, reduces external component count, and helps to accelerate time-to-market for product developers.

In summary, the DS3150QN from Maxim Integrated is a robust, feature-rich T1/E1/J1 transceiver that delivers high-speed performance and reliability for telecommunications infrastructure. Its advanced features and compact form factor make it a top choice for network equipment designers seeking to create or enhance communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7479 $74.2437
6+ $20.3060 $121.8360
9+ $19.6714 $177.0426
13+ $19.0369 $247.4797
16+ $18.4023 $294.4368
22+ $16.4986 $362.9692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess