EN
  • EN
  • DE

7-1393091-7

Part No 7-1393091-7
Manufacturer TE Connectivity
Catalog Unclassified
Description MT321220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.49.0075
Win Source Part Number 977977-7-1393091-7
Ultra Librarian 3D Model Ultra Librarian 7-1393091-7 CAD Model

Description

The 894204 is an uncategorized product from TE Connectivity.

  • Package: Box
  • Sold Individually: Yes
  • ECCN: EAR99
  • Status: Active
  • REACH Information: Contact Vendor
  • HTSUS Code: 8536.49.0075

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess