Maxim Integrated DS28EC20P 1-Wire EEPROM
The DS28EC20P is a robust 20kb 1-Wire EEPROM memory device from Maxim Integrated, designed to provide a simple and efficient method of adding data storage to any device with a minimal pin count. The unique 1-Wire interface requires only one port pin for communication, making it an ideal choice for applications where space on the PCB is at a premium or where a simple interface is necessary.
Each DS28EC20P contains a unique 64-bit ROM identification code that is factory-lasered into the chip, ensuring a unique address for each device and enabling the possibility of a multi-device 1-Wire network. This feature is particularly useful in applications that require absolute traceability or in situations where multiple EEPROMs are present on the same data line.
The memory is organized as 80 pages, each containing 32 bytes of data. An additional 8 bytes of scratchpad memory facilitate the read/write operations. The DS28EC20P provides data integrity with strict write protect features, including a write cycle counter to monitor the number of write cycles undergone by each page, thereby helping to predict the end of the device's useful life and plan for data migration.
Operating over a wide voltage range of 2.8V to 5.25V and featuring a wide temperature range from -40°C to +85°C, the DS28EC20P is versatile for various environments and applications. Its low-power consumption makes it an excellent choice for portable and battery-powered applications.
Applications for the DS28EC20P include but are not limited to, device authentication, data storage in small electronics, accessory identification, and configuration storage. Its robustness and ease of integration make it a go-to EEPROM for engineers and designers looking to add reliable data storage to their systems without the overhead of complex interfacing or additional components.
For added convenience, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and reference designs, to ensure seamless integration of the DS28EC20P into your projects.