EN
  • EN
  • DE

DS2762BE+025

Part No DS2762BE+025
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series DS2762
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808447-DS2762BE+025
Ultra Librarian 3D Model Ultra Librarian DS2762BE+025 CAD Model

Description

The DS2762BE+025 from Maxim Integrated is a high-precision lithium-ion (Li+) battery monitor that provides a comprehensive solution for battery management in portable devices. This advanced monitoring IC is designed to ensure the safety, longevity, and efficiency of rechargeable Li+ battery packs, making it an essential component for a wide range of applications such as smartphones, laptops, power tools, and medical devices.

Key features of the DS2762BE+025 include its ability to measure voltage, temperature, current, and accumulated charge with high accuracy. The device incorporates a high-precision analog-to-digital converter (ADC) that enables precise voltage and current measurements, which are critical for monitoring the state of charge (SOC) and state of health (SOH) of the battery.

One of the standout functions of the DS2762BE+025 is its integrated sense resistor, which simplifies the design and reduces external component count, thereby saving space on the PCB. The device's high level of integration also includes an on-chip temperature sensor, further reducing the need for additional components and ensuring accurate temperature monitoring to protect the battery from extreme conditions.

The DS2762BE+025 supports a bidirectional current measurement, which allows for the monitoring of both charge and discharge cycles of the battery. This feature is particularly useful for calculating the remaining battery capacity and predicting the end-of-life for the battery pack. Moreover, the device offers a programmable current accumulation register, enabling customization for various battery capacities and applications.

Communication with the DS2762BE+025 is facilitated through a 1-Wire® interface, which minimizes the wiring requirements and allows for the connection of multiple devices in a microcontroller-based system. The 1-Wire interface also enables the device to be placed at a distance from the host controller, providing flexibility in system design.

Overall, the DS2762BE+025 is a robust and reliable battery monitoring solution from Maxim Integrated that offers high precision and a rich set of features to enhance the performance and safety of Li+ battery-powered systems.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8284 $61.4556
21+ $5.6029 $117.6609
32+ $5.4273 $173.6736
44+ $5.2529 $231.1276
57+ $5.0774 $289.4118
77+ $4.5530 $350.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess