EN
  • EN
  • DE

LTR-309

Part No LTR-309
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 940NM SIDE VIEW RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Lite-On Inc.
Package Bag
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 1 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Viewing Angle 40°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Radial, Side View
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 880183-LTR-309
Ultra Librarian 3D Model Ultra Librarian LTR-309 CAD Model

Description

The 880183-LTR-309 is an optical sensor phototransistor manufactured by Lite-On Inc.

  • Orientation: Side View
  • Use: Sensors and transducers
  • Package: Bag
  • Standard Package: 1,000 pcs
  • Maximum Power: 100 mW
  • Maximum Collector-Emitter Breakdown Voltage: 30V
  • Maximum Collector Current: 1 mA
  • Viewing Angle: 40 degrees
  • Wavelength: 940nm
  • Dark Current: 100 nA
  • Mounting Type: Through-Hole
  • Package Style: Radial Side View
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/DARLINGTON PHOTO TO-18
Lowest to $29.4225
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2294 $50.4680
535+ $0.1883 $100.7405
825+ $0.1824 $150.4800
1,135+ $0.1765 $200.3275
1,470+ $0.1706 $250.7820
1,965+ $0.1530 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 841,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess