EN
  • EN
  • DE
  • IT

MAX3372EEKA

Part No MAX3372EEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703205-MAX3372EEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3372EEKA CAD Model

Description

Maxim Integrated MAX3372EEKA Level Translator

The Maxim Integrated MAX3372EEKA is a compact, high-performance level translator designed to address the need for voltage level translation in multi-voltage systems. This device is particularly suitable for applications where a low-voltage microcontroller needs to interface with a higher voltage peripheral, or vice versa, providing a seamless communication bridge between devices operating at different voltage levels.

The MAX3372EEKA is part of Maxim's family of level translators that are capable of bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable GPIOs on microcontrollers. With its auto-direction sensing capability, it can automatically track the direction of data flow, making it an ideal choice for open-drain and push-pull applications.

This level translator operates over a broad voltage range, with V<sub>CC operating from 1.2V to 3.6V and V<sub>L operating from 1.65V to 5.5V. This allows for translation between common low-voltage levels and higher voltage levels, making it extremely versatile for various interfacing needs. The MAX3372EEKA ensures fast data rates, supporting up to 50Mbps for push-pull applications and up to 2Mbps for open-drain applications, making it suitable for high-speed signal processing tasks.

The device comes in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. It also features a low quiescent current, contributing to the overall power efficiency of the system it is integrated into. This makes the MAX3372EEKA an excellent choice for battery-operated devices, portable electronics, and other power-sensitive applications.

Moreover, the MAX3372EEKA includes over-voltage protection on the V<sub>L side, which protects the low-voltage side of the device from higher voltage spikes, ensuring the reliability and longevity of the solution. With its robust design and comprehensive feature set, the Maxim Integrated MAX3372EEKA level translator is an essential component for designers looking to facilitate communication between different voltage domains in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess