EN
  • EN
  • DE

DS26522G+

Part No DS26522G+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Framer E1/J1/T1 3.3V 144-Pin CS-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 44.736 Mbps
Maximum Operating Temperature 70 °C
Max Supply Current 220 mA
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Number of Pins 144
Number of Transceivers 2
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1056147-DS26522G+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26522G+ CAD Model

Description

DS26522G+ Dual Transceiver

The DS26522G+ from Maxim Integrated is a versatile, high-performance dual transceiver module that has been engineered to provide reliable communication in networking and telecommunication systems. This advanced component features both Small Form Factor (SFF) transceivers and a jitter attenuator, making it an ideal solution for applications that require robust data transmission with minimal signal interference.

Key Features and Benefits

  • Integrated Jitter Attenuator: Reduces signal distortion caused by timing jitter, ensuring high-quality data transmission even in challenging environments.
  • Dual Transceiver Design: Allows for simultaneous bidirectional communication, optimizing bandwidth and system efficiency.
  • Wide Operating Temperature Range: With a range of -40°C to +85°C, the DS26522G+ is suitable for use in a variety of climatic conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains optimal performance while minimizing power usage.
  • Flexible Configuration: Supports multiple communication standards and can be easily configured to meet the specific requirements of your application.

Applications

The DS26522G+ dual transceiver is well-suited for a range of applications, including but not limited to:

  • Telecommunication systems
  • Wireless base stations
  • Network routers and switches
  • High-speed data acquisition systems
  • Industrial control systems

Product Specifications

Parameter Value
Part Number DS26522G+
Data Rate Up to 52Mbps
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

For those looking to integrate a reliable and high-performance communication solution into their system, the Maxim Integrated DS26522G+ offers a combination of durability, efficiency, and versatility that is hard to match.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess